Coto Technology Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology MSS71A05

Description
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MSS7 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No
Datasheet
Description
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MSS7 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology - 94F4002 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
94F4002
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology 94F4002
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MSS7 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:MSS7 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 94F4002
Product Name Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2200 Series Reed Relay - 2204-05-411 - Coto Technology
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers