Coto Technology Relay, Reed, Dpst-No, 500V, 1A, Tht; Contact Configuration Coto Technology MSS62A05

Description
RELAY, REED, DPST-NO, 500V, 1A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:MSS6 Series; Relay Mounting:Through Hole; Coil Resistance:1.75kohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: No
Description
RELAY, REED, DPST-NO, 500V, 1A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:MSS6 Series; Relay Mounting:Through Hole; Coil Resistance:1.75kohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Dpst-No, 500V, 1A, Tht; Contact Configuration Coto Technology - 87F159 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 500V, 1A, Tht; Contact Configuration Coto Technology
87F159
Relay, Reed, Dpst-No, 500V, 1A, Tht; Contact Configuration Coto Technology 87F159
RELAY, REED, DPST-NO, 500V, 1A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:MSS6 Series; Relay Mounting:Through Hole; Coil Resistance:1.75kohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: No

RELAY, REED, DPST-NO, 500V, 1A, THT; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:MSS6 Series; Relay Mounting:Through Hole; Coil Resistance:1.75kohm; Switching Current Max:1A; Switching Voltage Max:500V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 87F159
Product Name Relay, Reed, Dpst-No, 500V, 1A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR161A09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 22.8 x 8.8 x 8.7 mm
Poles Single Pole (SP)
Throw Single Throw
View Details