Coto Technology Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology MSS41A05

Description
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MSS4 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No
Description
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MSS4 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology - 87F145 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
87F145
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology 87F145
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:MSS4 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:MSS4 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 87F145
Product Name Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details