Coto Technology Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology MRB2A12

Description
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:730ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:730ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 74K2464 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
74K2464
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 74K2464
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:730ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:730ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 74K2464
Product Name Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 15VDC DIP - V23100V4015A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details