Coto Technology Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology MRB1A24

Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:4.34kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:4.34kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 65F1404 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
65F1404
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 65F1404
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:4.34kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:4.34kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 65F1404
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR171A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 32.5 x 7.9 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details