Coto Technology Liquid Level Sensor; Operating Pressure Max Coto Technology LSH-1-01-B

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropyle ne; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropyle ne; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Coto Technology - 01J1684 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Coto Technology
01J1684
Liquid Level Sensor; Operating Pressure Max Coto Technology 01J1684
LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropyle ne; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1.5A; Product Range:LSH Series; Body Material:Polypropylene; Connection Size:1/2"; Contact Rating:10W; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 01J1684
Product Name Liquid Level Sensor; Operating Pressure Max Coto Technology
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details