Coto Technology Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology HGJ2MT54211L00

Description
RELAY, REED, DPDT, 500V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No
Datasheet
Description
RELAY, REED, DPDT, 500V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology - 65F063 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology
65F063
Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology 65F063
RELAY, REED, DPDT, 500V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No

RELAY, REED, DPDT, 500V, 2A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:370ohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 65F063
Product Name Relay, Reed, Dpdt, 500V, 2A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - PB693-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details