The CT136-HT is a solid state relay in a standard 6-pin DIP package, designed for PCB mounting in test and measurement, industrial, and telecommunications applications. It features a 1A contact form, a maximum load voltage of 60V, and a maximum load current of 500mA with an on-resistance of 0.3Ω maximum. The device supports an LED operation current of 8.0mA maximum and provides a minimum I/O breakdown voltage of 3750Vrms. It operates reliably across an ambient temperature range of -40°C to +125°C and includes a surface mount variant (CS136HT) alongside a through-hole version (CT136HT).
Solid State Relays - PCB Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CT136-HT |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |