Coto Technology Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology B41-0002

Description
RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-N O; Coil Voltage:3.3VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No
Datasheet
Description
RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-N O; Coil Voltage:3.3VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology - 78H3462 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology
78H3462
Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology 78H3462
RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-N O; Coil Voltage:3.3VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No

RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-NO; Coil Voltage:3.3VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 78H3462
Product Name Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Four Pole (4P)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-171-20-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR031A09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details