Coto Technology Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology B41-0001

Description
RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-N O; Coil Voltage:5VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No
Datasheet
Description
RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-N O; Coil Voltage:5VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology - 97H6479 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology
97H6479
Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology 97H6479
RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-N O; Coil Voltage:5VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No

RELAY, REED, 4PST-NO, 125V, 0.25A, SMD; Contact Configuration:4PST-NO; Coil Voltage:5VDC; Product Range:B41 Series; Relay Mounting:Surface Mount; Coil Resistance:160ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 97H6479
Product Name Relay, Reed, 4Pst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Four Pole (4P)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electronic Surplus - JWD-107-5 - 1191784-JWD-107-5 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
4 suppliers
Relays - Reed Relays - 9001-12-11 - Acme Chip Technology Co., Limited
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers