Coto Technology Relay, Reed, Spst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology B10-03B

Description
RELAY, REED, SPST-NO, 125V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:B10 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No
Datasheet
Description
RELAY, REED, SPST-NO, 125V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:B10 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology - 97H6475 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology
97H6475
Relay, Reed, Spst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology 97H6475
RELAY, REED, SPST-NO, 125V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:3.3VDC; Product Range:B10 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No

RELAY, REED, SPST-NO, 125V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:3.3VDC; Product Range:B10 Series; Relay Mounting:Surface Mount; Coil Resistance:55ohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 97H6475
Product Name Relay, Reed, Spst-No, 125V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 2-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
3 suppliers
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details