Coto Technology Reed Relays 9913-05-20TR

Description
RELAY REED SPST-NO 250MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1415-2-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1415-2-ND
Reed Relays 306-1415-2-ND
RELAY REED SPST-NO 250MA 5V

RELAY REED SPST-NO 250MA 5V

Buy Now Datasheet
Reed Relays - 306-1415-1-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1415-1-ND
Reed Relays 306-1415-1-ND
RELAY REED SPST-NO 250MA 5V

RELAY REED SPST-NO 250MA 5V

Buy Now Datasheet
Reed Relays - 306-1415-6-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1415-6-ND
Reed Relays 306-1415-6-ND
RELAY REED SPST-NO 250MA 5V

RELAY REED SPST-NO 250MA 5V

Buy Now Datasheet
Relay Standard Reed, 5V, 200 Ohms, J Form, Tr. Coto Technology - 01AH9415 - Newark, An Avnet Company
Chicago, IL, United States
Relay Standard Reed, 5V, 200 Ohms, J Form, Tr. Coto Technology
01AH9415
Relay Standard Reed, 5V, 200 Ohms, J Form, Tr. Coto Technology 01AH9415
RELAY STANDARD REED, 5V, 200 OHMS, J FORM, TR.

RELAY STANDARD REED, 5V, 200 OHMS, J FORM, TR.

Supplier's Site
Shenzhen, China
Relays - Reed Relays
9913-05-20TR
Relays - Reed Relays 9913-05-20TR
RELAY REED SPST-NO 250MA 5V

RELAY REED SPST-NO 250MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays Reed Relays
Product Number 306-1415-2-ND 01AH9415 9913-05-20TR
Product Name Reed Relays Relay Standard Reed, 5V, 200 Ohms, J Form, Tr. Coto Technology Relays - Reed Relays
Mounting PCBoard Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relay module - 286-368 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details