Coto Technology Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 9814-05-20TR

Description
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 45J3117 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
45J3117
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 45J3117
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9814 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 45J3117
Product Name Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 6220799 - RS Components, Ltd.
Standex-Meder Electronics
Specs
Mounting Surface mount
Poles Single Pole (SP)
Approvals No; RoHS
View Details
6 suppliers