Coto Technology 9400 Series Reed Relay 9402-12-00

Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.
Datasheet
Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9400 Series Reed Relay - 9402-12-00 - Coto Technology
North Kingstown, RI, USA
9400 Series Reed Relay
9402-12-00
9400 Series Reed Relay 9402-12-00
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.

Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 98F6606 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
98F6606
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 98F6606
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9400 Series; Relay Mounting:Surface Mount; Coil Resistance:825ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9400 Series; Relay Mounting:Surface Mount; Coil Resistance:825ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 9402-12-00 98F6606
Product Name 9400 Series Reed Relay Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Relay module - 859-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details