Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED RELAYS
COTO TECHNOLOGY
9290-05-00TR -- REED RELAY, RELAY ROHS COMPLIANT COTO TECHNOLOGY
Coto Technology
Reed Relay, Relay Rohs Compliant Coto Technology
9290-05-00TR
Description
REED RELAY, RELAY ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
REED RELAY, RELAY ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Relay Rohs Compliant Coto Technology
61H4200
Reed Relay, Relay Rohs Compliant Coto Technology
61H4200
REED RELAY, RELAY ROHS COMPLIANT: YES
REED RELAY, RELAY ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Reed Relays
Product Number
61H4200
Product Name
Reed Relay, Relay Rohs Compliant Coto Technology
Features
Latching
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Electronic Surplus - JWD-171-23
JWD-171-23
Specs
Mounting
PCBoard; Through Hole
Resistance
500 ohms
View Details
5
suppliers
RS Components, Ltd.
Reed Relays
2919647
Specs
Mounting
PCBoard; Pcb mount
Poles
Single Pole (SP)
Approvals
RoHS
View Details
Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed Relay
CHMR
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
Excel Cell Electronic USA Corp.
EDR Series
EDR3D1B12
Specs
Mounting
PCBoard; 19.9 x 7.62 x 5.5 mm
Poles
Single Pole (SP)
Throw
Single Throw
View Details