Coto Technology Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology 9270-05-00TR

Description
REED RELAY, SPST, 0.5A, 5VDC, 10W, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9270 Series; Relay Mounting:Surface Mount; Coil Resistance:100ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST, 0.5A, 5VDC, 10W, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9270 Series; Relay Mounting:Surface Mount; Coil Resistance:100ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology - 38Y9493 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology
38Y9493
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology 38Y9493
REED RELAY, SPST, 0.5A, 5VDC, 10W, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9270 Series; Relay Mounting:Surface Mount; Coil Resistance:100ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST, 0.5A, 5VDC, 10W, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9270 Series; Relay Mounting:Surface Mount; Coil Resistance:100ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology - 83AJ0596 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology
83AJ0596
Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology 83AJ0596
REED RELAY, SPST, 0.5A, 5VDC, 10W, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9270 Series; Relay Mounting:Surface Mount; Coil Resistance:100ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST, 0.5A, 5VDC, 10W, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9270 Series; Relay Mounting:Surface Mount; Coil Resistance:100ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 38Y9493
Product Name Reed Relay, Spst, 0.5A, 5Vdc, 10W, Smd; Contact Configuration Coto Technology
Mounting Surface Mount
Poles Single Pole (SP)
Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR031B08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details