Coto Technology Relay, Reed, Dpdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology 922A24C2C

Description
RELAY, REED, DPDT, 125V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:2.52kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, DPDT, 125V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:2.52kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Dpdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology - 78K6423 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology
78K6423
Relay, Reed, Dpdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology 78K6423
RELAY, REED, DPDT, 125V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:2.52kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes

RELAY, REED, DPDT, 125V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:922A Series; Relay Mounting:Through Hole; Coil Resistance:2.52kohm; Switching Current Max:250mA; Switching Voltage Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 78K6423
Product Name Relay, Reed, Dpdt, 125V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB1970-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
4 suppliers
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR171A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 32.5 x 7.9 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details