Coto Technology Reed Relays 9201-05-00TR

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1389-6-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1389-6-ND
Reed Relays 306-1389-6-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Reed Relays - 306-1389-2-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1389-2-ND
Reed Relays 306-1389-2-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Reed Relays - 306-1389-1-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1389-1-ND
Reed Relays 306-1389-1-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 45J3111 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
45J3111
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 45J3111
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:250ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9200 Series; Relay Mounting:Surface Mount; Coil Resistance:250ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9201-05-00TR
Relays - Reed Relays 9201-05-00TR
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1389-6-ND 45J3111 9201-05-00TR
Product Name Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard Surface Mount Surface Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
Reed Relays - 2763869 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Number if >4 2 #
Throw Single Throw
View Details
4 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3O2A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details