The 9117/H is a miniature 3W SIP relay with a high-power variant, measuring 0.270" x 0.150" x 0.385". It features hermetically sealed contacts, magnetic shielding, and a maximum switching voltage of 170V AC/DC with a contact current rating of 0.25A. The relay operates at 5V coil voltage, with a coil resistance of 400Ω ±10% at 25°C, and has an operate voltage of 3.75V max. It includes an optional suppression diode for coil protection, is RoHS compliant, and meets UL File #E67117. The relay supports a life expectancy of up to 10^6 operations at 1.0V/10mA and has an insulation resistance of 10^12Ω minimum. Operating temperature ranges from -20°C to +85°C.
RELAY 1FA, 5V, SIP, 10 WATTS
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-9117-05-10H-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |