Coto Technology Reed Relays 9117-05-10

Description
RELAY REED SPST 250MA 5V
Request a Quote
Description
RELAY REED SPST 250MA 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9117-05-10 is a 3W miniature SIP relay designed for high-reliability applications such as ATE, instrumentation, and telecommunications. It features a 4-pin SIP package measuring 0.270" x 0.150" x 0.385", operates at 5 VDC coil voltage, and includes an integrated suppression diode. The relay has a maximum switching voltage of 100 VDC, a switching current of 0.25 A, and a carry current of 0.5 A. It provides a contact insulation resistance of at least 10^12 Ω and is hermetically sealed with magnetic shielding. The relay meets a dielectric strength of 1500 VDC between contacts and coil, with an operate time of 0.2 ms and release time of 0.1 ms. It is RoHS compliant and rated for operation from -20°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 9117-05-10 is a 3W miniature SIP relay designed for high-reliability applications such as ATE, instrumentation, and telecommunications. It features a 4-pin SIP package measuring 0.270" x 0.150" x 0.385", operates at 5 VDC coil voltage, and includes an integrated suppression diode. The relay has a maximum switching voltage of 100 VDC, a switching current of 0.25 A, and a carry current of 0.5 A. It provides a contact insulation resistance of at least 10^12 Ω and is hermetically sealed with magnetic shielding. The relay meets a dielectric strength of 1500 VDC between contacts and coil, with an operate time of 0.2 ms and release time of 0.1 ms. It is RoHS compliant and rated for operation from -20°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1181-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1181-ND
Reed Relays 306-1181-ND
RELAY REED SPST 250MA 5V

RELAY REED SPST 250MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Relays
Product Number 306-1181-ND
Product Name Reed Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2D1A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details