The 9104-12-31 is a high voltage single-pole normally open (Form A) reed relay in a molded SIP package, designed for switching up to 1000 V DC and rated for a dielectric strength of 3000 V between contacts. It operates at 12 V DC coil voltage with a coil resistance of 500 Ω ±10% at 25°C, features hermetically sealed contacts for high reliability, and includes an insulation resistance of at least 10¹¹ Ω. The relay has a switching current rating of 0.5 A, a carry current of 1.3 A, and typical operate and release times of 0.75 ms and 0.5 ms respectively. The device is RoHS compliant and suitable for applications in automated test equipment, medical devices, and solar systems.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-9104-12-31-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |