The 9104-12-30 is a high voltage SIP reed relay with a 12V coil, Form A contacts, and a dielectric strength of 3000 V. It switches up to 1000 VDC at 0.5 A and has a minimum insulation resistance of 10¹¹ Ω. The relay is hermetically sealed and features a molded thermoset body on an integral lead frame. It measures 0.950 in maximum length by 0.320 in maximum height, with a 4-pin SIP layout. Operate time is 0.75 ms typical, release time is 0.5 ms typical, and it supports an operating temperature range of -20°C to +85°C. A magnetic shield is included to reduce external magnetic interaction. The relay is RoHS compliant and tested 100% at high voltage.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-9104-12-30-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |