The 9104-12-11 is a high voltage SIP reed relay with a Form A contact configuration, rated for switching up to 1000 V DC/AC and carrying up to 1.3 A. It has a 12 V DC coil with a resistance of 500 Ω ± 10% at 25°C, an operate voltage of 9.0 V max, and a release voltage of 1.0 V min. The relay provides a minimum dielectric strength of 2000 V between contacts and 3000 V between contacts/shield and coil, with insulation resistance of at least 10ⁱ¹ Ω and a typical contact capacitance of 1.0 pF. It features a molded thermoset body on an integral lead frame, hermetically sealed contacts for high reliability, and operates within a temperature range of -20°C to +85°C. The package is a 4-pin SIP with overall dimensions of 24.13 mm x 7.62 mm x 8.13 mm. No coil suppression diode is included.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-1196-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |