The 9104-05-31 is a high voltage single-pole normally open reed relay in a molded SIP package, designed for switching up to 1000 V DC and 0.5 A at resistive loads with a maximum carry current of 1.3 A. It features a 5 V coil, 3000 V dielectric strength between contacts, and 4000 V contact-to-coil isolation. The relay has a hermetically sealed contact system, minimum insulation resistance of 10¹¹ Ω, operate time of 0.75 ms, and release time of 0.5 ms. It is RoHS compliant and includes a magnetic shield for reduced electromagnetic interaction. The package dimensions are 24.13 mm length, 7.62 mm width, and 8.13 mm height, with an integral lead frame design. The device meets UL File #E67117 for Form A configurations.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-9104-05-31-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |