The 9104-05-10 is a high voltage SIP reed relay in a molded thermoset body with an integral lead frame, designed for switching up to 1000 V DC/peak AC at 500 mA with a maximum carry current of 1.3 A. It features a 5 V coil, hermetically sealed contacts for high reliability, and a minimum insulation resistance of 10^11 Ω. The relay has a dielectric strength of 2000 V between contacts and 3000 V between contacts/shield to coil, with an operate time of 0.75 ms and release time of 0.5 ms. It is RoHS compliant and supports standard through-hole soldering up to 270°C for 10 seconds. The package is a 4-pin SIP with dimensions of 7.62 mm × 5.08 mm × 8.13 mm.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-1193-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |