Coto Technology 9094 High Power Miniature SIP Relay 9094

Description
The 9094 Series is the high power 20W version of Coto Technology’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key requirements. Series Features 9094 is a 20W SIP relay measuring .600" x .150" x .275 40% less board space (LxW) than the 9091 series Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life
Description
The 9094 Series is the high power 20W version of Coto Technology’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key requirements. Series Features 9094 is a 20W SIP relay measuring .600" x .150" x .275 40% less board space (LxW) than the 9091 series Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life

Suppliers

Company
Product
Description
Supplier Links
9094 High Power Miniature SIP Relay - 9094 - Coto Technology
North Kingstown, RI, USA
9094 High Power Miniature SIP Relay
9094
9094 High Power Miniature SIP Relay 9094
The 9094 Series is the high power 20W version of Coto Technology’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key requirements. Series Features 9094 is a 20W SIP relay measuring .600" x .150" x .275 40% less board space (LxW) than the 9091 series Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life

The 9094 Series is the high power 20W version of Coto Technology’s industry standard 9091 MiniSIP relay. The robust contacts and small size of the 9094 series make it ideal for ATE and other high-reliability test and measurement applications where high board density and long life are key requirements.

Series Features

  • 9094 is a 20W SIP relay measuring .600" x .150" x .275
  • 40% less board space (LxW) than the 9091 series
  • Optional coil suppression diode protects coil drive circuits
  • UL file #E67117
  • High insulation resistance 1012 Ohms minimum
  • Molded thermoset body on integral lead from design
  • High reliability with hermetically sealed contacts for long life
Supplier's Site

Technical Specifications

  Coto Technology
Product Category Electromechanical Relays
Product Number 9094
Product Name 9094 High Power Miniature SIP Relay
Relay Type General; Reed Relay
Mounting PCBoard; Socket or Plug-in Style
Features Sealed Relay
Approvals RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 26.06 - Step relay 10A - 260681100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details