Coto Technology 9092 Miniature SIP Relay 9092

Description
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements. Series Features 9092 is a 10W SIP relay measuring .600" x .150" x .350" Magnetic shield - reduces interaction Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum High speed switching Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life
Description
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements. Series Features 9092 is a 10W SIP relay measuring .600" x .150" x .350" Magnetic shield - reduces interaction Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum High speed switching Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life

Suppliers

Company
Product
Description
Supplier Links
9092 Miniature SIP Relay - 9092 - Coto Technology
North Kingstown, RI, USA
9092 Miniature SIP Relay
9092
9092 Miniature SIP Relay 9092
Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements. Series Features 9092 is a 10W SIP relay measuring .600" x .150" x .350" Magnetic shield - reduces interaction Optional coil suppression diode protects coil drive circuits UL file #E67117 High insulation resistance 1012 Ohms minimum High speed switching Molded thermoset body on integral lead from design High reliability with hermetically sealed contacts for long life

Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto's 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.

Series Features

  • 9092 is a 10W SIP relay measuring .600" x .150" x .350"
  • Magnetic shield - reduces interaction
  • Optional coil suppression diode protects coil drive circuits
  • UL file #E67117
  • High insulation resistance 1012 Ohms minimum
  • High speed switching
  • Molded thermoset body on integral lead from design
  • High reliability with hermetically sealed contacts for long life
Supplier's Site

Technical Specifications

  Coto Technology
Product Category Electromechanical Relays
Product Number 9092
Product Name 9092 Miniature SIP Relay
Relay Type General; Reed Relay
Mounting PCBoard; Socket or Plug-in Style
Features Sealed Relay
Approvals RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 858-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details