The 9092-05-11 is a 10W miniature SIP reed relay with a 5V coil, internal magnetic shield, and an integrated coil suppression diode. It measures 0.600" x 0.150" x 0.350" and features hermetically sealed contacts for high reliability and long life. The relay supports switching up to 200V DC and 0.5A, with a contact rating of 10W. It has an insulation resistance of 10^12 Ω, an operate time of 0.75 ms, and a release time of 0.5 ms. The device is RoHS compliant, UL listed (E67117), and operates within -20°C to +85°C. Pin configuration includes a diode connected between pin 3 (cathode) and pin 4 (anode).
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-1185-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |