Coto Technology Reed Relays 9092-05-10

Description
RELAY REED DPST 500MA 5V
Request a Quote
Description
RELAY REED DPST 500MA 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9092-05-10 is a 10W single-pole normally open reed relay in a surface-mount SIP package, measuring 0.600" x 0.150" x 0.350". It operates at 5V coil voltage with a coil resistance of 375 Ω ±10% at 25°C, and has a maximum switching rating of 200 VDC/0.5 A. The relay features an external magnetic shield, hermetically sealed contacts for high reliability, and an insulation resistance of 10¹² Ω. It supports switching speeds with an operate time of 0.75 ms and release time of 0.5 ms, and is rated for operation from -20°C to +85°C. The product is RoHS compliant and meets UL file #E67117.

Datasheet Summary
Powered by GS/AI

The 9092-05-10 is a 10W single-pole normally open reed relay in a surface-mount SIP package, measuring 0.600" x 0.150" x 0.350". It operates at 5V coil voltage with a coil resistance of 375 Ω ±10% at 25°C, and has a maximum switching rating of 200 VDC/0.5 A. The relay features an external magnetic shield, hermetically sealed contacts for high reliability, and an insulation resistance of 10¹² Ω. It supports switching speeds with an operate time of 0.75 ms and release time of 0.5 ms, and is rated for operation from -20°C to +85°C. The product is RoHS compliant and meets UL file #E67117.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1183-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1183-ND
Reed Relays 306-1183-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Relays
Product Number 306-1183-ND
Product Name Reed Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2H1B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details