The 9091 is a compact version of the 9001 using 40% less board space (LxW). Because of its increased height, the 9092 model allows for incorporation of 2 form A switches in the same board space. These miniature SIP relays utilize Coto’s 10W switch technology, making these SIP relays ideal for use in ATE applications and other high reliability test, measurement and telecommunications applications where high board density and long life are key requirements.
| Coto Technology | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays |
| Product Number | 9091-12-10 | 9091-12-10-ND |
| Product Name | 9091 Series Reed Relay | Reed Relays |
| Relay Type | Reed Relay | |
| Mounting | PCBoard | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Sealed Relay |