Coto Technology Reed Relays 9081-24-00

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1117-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1117-ND
Reed Relays 306-1117-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
9081-24-00
Relays - Reed Relays 9081-24-00
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 306-1117-ND 9081-24-00
Product Name Reed Relays Relays - Reed Relays
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR121A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details