The 9081 Spartan Series is a family of economy SIP reed relays designed for general-purpose applications in security, instrumentation, and modems, featuring hermetically sealed contacts, high dielectric strength, and Form C configurations available in the 9081C variant. The relay has a molded thermoset body on an integral lead frame with a compact package, operating within a temperature range of -20°C to +85°C and storage temperatures from -35°C to +100°C. It supports solder temperatures up to 270°C for 10 seconds, withstands 20 G vibration to 2000 Hz and 50 G shock, and includes optional coil suppression diode protection. The relays have UL File #E67117 and CSA File #LR28537 certifications. Coil polarity must be observed due to integrated bias magnets.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 306-1138-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |