Coto Technology Reed Relays 9007-24-01

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1256-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1256-ND
Reed Relays 306-1256-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
9007-24-01
Relays - Reed Relays 9007-24-01
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Reed Relay, Spst, 0.5A, 24Vdc, 10W, Tht; Contact Configuration Coto Technology - 29H2527 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 0.5A, 24Vdc, 10W, Tht; Contact Configuration Coto Technology
29H2527
Reed Relay, Spst, 0.5A, 24Vdc, 10W, Tht; Contact Configuration Coto Technology 29H2527
REED RELAY, SPST, 0.5A, 24VDC, 10W, THT; Contact Configuration:SPST; Coil Voltage:24VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST, 0.5A, 24VDC, 10W, THT; Contact Configuration:SPST; Coil Voltage:24VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1256-ND 9007-24-01 29H2527
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst, 0.5A, 24Vdc, 10W, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - JWD-172-1 - 1191786-JWD-172-1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-SIL05-1A72-71M-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details