The 9001-12-11 is a molded SIP reed relay in the COTO CLASSIC™ 9000 series, designed for automated test equipment and telecommunications. It has a Form B contact configuration, a 12 VDC coil with 750 Ω resistance, and a maximum coil voltage of 15 VDC. The relay features hermetically sealed contacts with a typical life of 100 million operations at 1.0 V and 10 mA, a switching rating of 200 VDC and 0.5 A, and insulation resistance of at least 10¹² Ω. It includes an integrated coil suppression diode and a magnetic shield. The dielectric strength is 1500 VDC between contacts and coil. Operate time is 0.35 ms max, release time is 0.1 ms. The 6-pin SIP package measures 19.8 mm in length and 5.64 mm in width with shell. It operates from -20°C to +85°C and is RoHS compliant with UL and CSA listing.
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 9001-12-11-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |