Coto Technology Reed Relays 8061-12-011

Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1211-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1211-ND
Reed Relays 306-1211-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
8061-12-011
Relays - Reed Relays 8061-12-011
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 306-1211-ND 8061-12-011
Product Name Reed Relays Relays - Reed Relays
Mounting PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR101C08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details