Coto Technology Reed Relays 8061-12-001

Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1210-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1210-ND
Reed Relays 306-1210-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
8061-12-001
Relays - Reed Relays 8061-12-001
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 306-1210-ND 8061-12-001
Product Name Reed Relays Relays - Reed Relays
Mounting PCBoard Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-171-20-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Reed Relays - 1350772-KT12-1A-40L-SMD - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
Resistance 475 ohms
View Details
3 suppliers