7241-05-1001 -- RELAYS - REED RELAYS
Coto Technology
Relays - Reed Relays
7241-05-1001
Description
RELAY REED SPDT 1A 5V
Description
RELAY REED SPDT 1A 5V
Technical Specifications
|
Product Category
|
Reed Relays |
|
Product Number
|
7241-05-1001 |
|
Product Name
|
Relays - Reed Relays |
|
Mounting
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
EU ELV Compliant; RoHS
Operating Temp
-31 to 185 F (-35 to 85 C)
DC Voltage
28 volts
View Details
2 suppliers
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
Mounting
PCBoard; Pcb mount
Poles
Single Pole (SP)
Approvals
RoHS
View Details
Excel Cell Electronic USA Corp.
Mounting
PCBoard; 26.5 x 9 x 9.8 mm
Poles
Single Pole (SP)
Throw
Single Throw
View Details