The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
| Coto Technology | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays |
| Product Number | 7202-12-1000 | 7202-12-1000 |
| Product Name | 7000 Series Reed Relay | Relays - Reed Relays |
| Relay Type | Reed Relay | |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw |
| Features | Sealed Relay |