Coto Technology Reed Relay, Spst, 5V, Latch, Es Shield, Diode Coto Technology 7150-05-1011

Description
REED RELAY, SPST, 5V, LATCH, ES SHIELD, DIODE
Description
REED RELAY, SPST, 5V, LATCH, ES SHIELD, DIODE

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst, 5V, Latch, Es Shield, Diode Coto Technology - 29H2400 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 5V, Latch, Es Shield, Diode Coto Technology
29H2400
Reed Relay, Spst, 5V, Latch, Es Shield, Diode Coto Technology 29H2400
REED RELAY, SPST, 5V, LATCH, ES SHIELD, DIODE

REED RELAY, SPST, 5V, LATCH, ES SHIELD, DIODE

Supplier's Site
Shenzhen, China
Relays - Reed Relays
7150-05-1011
Relays - Reed Relays 7150-05-1011
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 29H2400 7150-05-1011
Product Name Reed Relay, Spst, 5V, Latch, Es Shield, Diode Coto Technology Relays - Reed Relays
Features Latching
Mounting Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393771-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2O1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details