Coto Technology Relays - Reed Relays 7103-05-1100

Description
RELAY REED 3PST 500MA 5V
Description
RELAY REED 3PST 500MA 5V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
7103-05-1100
Relays - Reed Relays 7103-05-1100
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Reed Relays
Product Number 7103-05-1100
Product Name Relays - Reed Relays
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Reed Relays - 1237293-JWD-172-5 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
5 suppliers
Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2H1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details