Coto Technology Reed Relays 7103-05-1011

Description
RELAY REED 3PST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED 3PST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1439-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1439-ND
Reed Relays 306-1439-ND
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Buy Now Datasheet
Reed Relay, 3Pst, 5V, Es Shield, Diode Coto Technology - 29H2368 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 3Pst, 5V, Es Shield, Diode Coto Technology
29H2368
Reed Relay, 3Pst, 5V, Es Shield, Diode Coto Technology 29H2368
REED RELAY, 3PST, 5V, ES SHIELD, DIODE

REED RELAY, 3PST, 5V, ES SHIELD, DIODE

Supplier's Site
Shenzhen, China
Relays - Reed Relays
7103-05-1011
Relays - Reed Relays 7103-05-1011
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1439-ND 29H2368 7103-05-1011
Product Name Reed Relays Reed Relay, 3Pst, 5V, Es Shield, Diode Coto Technology Relays - Reed Relays
Mounting PCBoard Through Hole
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
Reed Relays - 374-1320-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting Chassis Mount
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers