Coto Technology 7000 Series Reed Relay 7102-12-1000

Description
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet
Description
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 Series Reed Relay - 7102-12-1000 - Coto Technology
North Kingstown, RI, USA
7000 Series Reed Relay
7102-12-1000
7000 Series Reed Relay 7102-12-1000
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching
capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Reed Relays - 7102-12-1000-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
7102-12-1000-ND
Reed Relays 7102-12-1000-ND
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Buy Now Datasheet
Reed Relay, Dpst, 5V Coto Technology - 10C2594 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst, 5V Coto Technology
10C2594
Reed Relay, Dpst, 5V Coto Technology 10C2594
REED RELAY, DPST, 5V

REED RELAY, DPST, 5V

Supplier's Site
Shenzhen, China
Relays - Reed Relays
7102-12-1000
Relays - Reed Relays 7102-12-1000
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Reed Relays Electromechanical Relays Reed Relays
Product Number 7102-12-1000 7102-12-1000-ND 10C2594 7102-12-1000
Product Name 7000 Series Reed Relay Reed Relays Reed Relay, Dpst, 5V Coto Technology Relays - Reed Relays
Relay Type Reed Relay Reed Relay
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details