Coto Technology Reed Relays 7102-05-1011

Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1438-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1438-ND
Reed Relays 306-1438-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Reed Relay, Dpst, 5V, Es Shield Coto Technology - 92C2711 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst, 5V, Es Shield Coto Technology
92C2711
Reed Relay, Dpst, 5V, Es Shield Coto Technology 92C2711
REED RELAY, DPST, 5V, ES SHIELD

REED RELAY, DPST, 5V, ES SHIELD

Supplier's Site
Shenzhen, China
Relays - Reed Relays
7102-05-1011
Relays - Reed Relays 7102-05-1011
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1438-ND 92C2711 7102-05-1011
Product Name Reed Relays Reed Relay, Dpst, 5V, Es Shield Coto Technology Relays - Reed Relays
Mounting PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
REED RELAY, 1 FORM A, SPST-NO, REED RELAY - SHV05-1A85-78L4K - Heilind Electronics, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers