Coto Technology Reed Relays 7102-05-1010

Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 7102-05-1010-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
7102-05-1010-ND
Reed Relays 7102-05-1010-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
7102-05-1010
Relays - Reed Relays 7102-05-1010
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site
Reed Relay, Dpst, 5V, Es Shield Coto Technology - 29H2361 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst, 5V, Es Shield Coto Technology
29H2361
Reed Relay, Dpst, 5V, Es Shield Coto Technology 29H2361
REED RELAY, DPST, 5V, ES SHIELD

REED RELAY, DPST, 5V, ES SHIELD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 7102-05-1010-ND 7102-05-1010 29H2361
Product Name Reed Relays Relays - Reed Relays Reed Relay, Dpst, 5V, Es Shield Coto Technology
Mounting PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Mounting Through Hole
Poles Double Pole (DP)
Throw Single Throw
View Details