Coto Technology Reed Relay, Spst-No, 0.25A, 100V, Smd; Contact Configuration Coto Technology 5/20/9913

Description
REED RELAY, SPST-NO, 0.25A, 100V, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9913 Series; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST-NO, 0.25A, 100V, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9913 Series; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst-No, 0.25A, 100V, Smd; Contact Configuration Coto Technology - 10AC5360 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 0.25A, 100V, Smd; Contact Configuration Coto Technology
10AC5360
Reed Relay, Spst-No, 0.25A, 100V, Smd; Contact Configuration Coto Technology 10AC5360
REED RELAY, SPST-NO, 0.25A, 100V, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9913 Series; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

REED RELAY, SPST-NO, 0.25A, 100V, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9913 Series; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9913-05-20
Relays - Reed Relays 9913-05-20
RELAY REED SPST-NO 250MA 5V

RELAY REED SPST-NO 250MA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 10AC5360 9913-05-20
Product Name Reed Relay, Spst-No, 0.25A, 100V, Smd; Contact Configuration Coto Technology Relays - Reed Relays
Mounting Surface Mount Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Reed Relays - JWD-172-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details