RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 83H2028 |
| Product Name | Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology |
| Mounting | Surface Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |