Coto Technology Relay, Reed, Spst-Nc, 200V, 0.5A, Tht; Contact Configuration Coto Technology 5/2/9001

Description
RELAY, REED, SPST-NC, 200V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NC, 200V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-Nc, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1744 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1744
Relay, Reed, Spst-Nc, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1744
RELAY, REED, SPST-NC, 200V, 0.5A, THT; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NC, 200V, 0.5A, THT; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9001-05-02
Relays - Reed Relays 9001-05-02
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 62K1744 9001-05-02
Product Name Relay, Reed, Spst-Nc, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Reed Relays - JWD-171-5 - Acme Chip Technology Co., Limited
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR131A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details