RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 39C3312 | 9011-05-11 |
| Product Name | Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Latching | |
| Approvals | RoHS |