Coto Technology Relays - Reed Relays 5/10/9401

Description
RELAY REED SPST 500MA 5V
Datasheet
Description
RELAY REED SPST 500MA 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9401-05-10
Relays - Reed Relays 9401-05-10
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 94B2609 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
94B2609
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 94B2609
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:1A; Coil Voltage DC Max:5V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Relay Mounting:Surface Mount; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:200V; Carry Current:1A; Coil Voltage DC Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9401-05-10 94B2609
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
Mounting Surface Mount Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts ? to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electronic Surplus - JWD-107-5 - 1191784-JWD-107-5 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 500 ohms
View Details
4 suppliers
7000 Series Reed Relay - 7104-24-1011 - Coto Technology
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details