Coto Technology Relays - Reed Relays 5/10/9012

Description
RELAY REED SPST 500MA 5V
Datasheet
Description
RELAY REED SPST 500MA 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9012-05-10
Relays - Reed Relays 9012-05-10
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 35K3115 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
35K3115
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 35K3115
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9012-05-10 35K3115
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 374-BE24-1A66+1B66-M-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details